Lite-On USA International Inc. Optoelectronics - LED Indication - Discrete LTST-C930EKT

Description
Win Source Part Number: 1072860-LTST-C930EKT Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Dominant: 621nm Wavelength - Peak: 630nm Height (Max): 2.40mm Package / Case: 1209 (3224 Metric) Supplier Device Package: Chip LED Dimension: 3.20mm L x 2.40mm W Lens Style: Round with Domed Top Lens Size: 1.80mm Dia Alternative Parts (Cross-Reference): LS T670-K1L2-1-Z; LS M670-J2L1-1-Z; SSL-LX5093IC; SSL-LX5093XIC; LS T670-J1K2-1-Z; SML-LX2832IC-TR; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1214-6,LTSTC930E KT,160-1214-1,160-12 14-2 Base Product Number: LTST-C930
Request a Quote Datasheet
Description
Win Source Part Number: 1072860-LTST-C930EKT Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Dominant: 621nm Wavelength - Peak: 630nm Height (Max): 2.40mm Package / Case: 1209 (3224 Metric) Supplier Device Package: Chip LED Dimension: 3.20mm L x 2.40mm W Lens Style: Round with Domed Top Lens Size: 1.80mm Dia Alternative Parts (Cross-Reference): LS T670-K1L2-1-Z; LS M670-J2L1-1-Z; SSL-LX5093IC; SSL-LX5093XIC; LS T670-J1K2-1-Z; SML-LX2832IC-TR; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1214-6,LTSTC930E KT,160-1214-1,160-12 14-2 Base Product Number: LTST-C930
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1072860-LTST-C930EKT
Optoelectronics - LED Indication - Discrete 1072860-LTST-C930EKT
Win Source Part Number: 1072860-LTST-C930EKT Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Dominant: 621nm Wavelength - Peak: 630nm Height (Max): 2.40mm Package / Case: 1209 (3224 Metric) Supplier Device Package: Chip LED Dimension: 3.20mm L x 2.40mm W Lens Style: Round with Domed Top Lens Size: 1.80mm Dia Alternative Parts (Cross-Reference): LS T670-K1L2-1-Z; LS M670-J2L1-1-Z; SSL-LX5093IC; SSL-LX5093XIC; LS T670-J1K2-1-Z; SML-LX2832IC-TR; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1214-6,LTSTC930E KT,160-1214-1,160-12 14-2 Base Product Number: LTST-C930

Win Source Part Number: 1072860-LTST-C930EKT
Category: Optoelectronics>LED Indication - Discrete
Color: Orange
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 25mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Dominant: 621nm
Wavelength - Peak: 630nm
Height (Max): 2.40mm
Package / Case: 1209 (3224 Metric)
Supplier Device Package: Chip LED
Dimension: 3.20mm L x 2.40mm W
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
Alternative Parts (Cross-Reference): LS T670-K1L2-1-Z; LS M670-J2L1-1-Z; SSL-LX5093IC; SSL-LX5093XIC; LS T670-J1K2-1-Z; SML-LX2832IC-TR;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: 160-1214-6,LTSTC930EKT,160-1214-1,160-1214-2
Base Product Number: LTST-C930

Buy Now Datasheet
LEDs - 6921120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C930EKT LED

Lite-On LTST-C930EKT LED

Supplier's Site
LEDs - 6921120P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C930EKT LED

Lite-On LTST-C930EKT LED

Supplier's Site
LEDs - 1689766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C930EKT LED

Lite-On LTST-C930EKT LED

Supplier's Site
LED Indication - Discrete - 160-1214-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1214-1-ND
LED Indication - Discrete 160-1214-1-ND
Orange 621nm LED Indication - Discrete 2V 1209 (3224 Metric)

Orange 621nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1214-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1214-6-ND
LED Indication - Discrete 160-1214-6-ND
Orange 621nm LED Indication - Discrete 2V 1209 (3224 Metric)

Orange 621nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1214-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1214-2-ND
LED Indication - Discrete 160-1214-2-ND
Orange 621nm LED Indication - Discrete 2V 1209 (3224 Metric)

Orange 621nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C930EKT
Standard LEDs - SMD LTST-C930EKT
Standard LEDs - SMD Red Clear 621nm

Standard LEDs - SMD Red Clear 621nm

Buy Now

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1072860-LTST-C930EKT 6921120 6921120P 160-1214-1-ND LTST-C930EKT
Product Name Optoelectronics - LED Indication - Discrete LEDs LEDs LED Indication - Discrete Standard LEDs - SMD
LED Type Orange; Orange Orange; Clear Orange
Peak Wavelength 621 nm (6210 Å) 621 nm (6210 Å) 630 nm (6300 Å)
Viewing Angle 25 degrees 25 degrees 25 degrees
Forward Voltage 2 volts 2.6 volts 2 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Circular high-brightness LED lamp - SLI-343YY(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers