Lite-On USA International Inc. LED Indication - Discrete LTST-C930CKT

Description
Red 638nm LED Indication - Discrete 1.8V 1209 (3224 Metric)
Request a Quote Datasheet
Description
Red 638nm LED Indication - Discrete 1.8V 1209 (3224 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2027-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2027-2-ND
LED Indication - Discrete 160-2027-2-ND
Red 638nm LED Indication - Discrete 1.8V 1209 (3224 Metric)

Red 638nm LED Indication - Discrete 1.8V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - LTST-C930CKT - 1209443-LTST-C930CKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C930CKT
1209443-LTST-C930CKT
LED Indication - Discrete - LTST-C930CKT 1209443-LTST-C930CKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1209443-LTST-C930CKT Packaging: Reel - TR Color: Red Package: 1209 (3224 Metric) Mounting: SMD Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 320mcd Lens Style/Size: Round with Domed Top, 1.80mm Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Wavelength - Dominant: 638nm Wavelength - Peak: 660nm Size: 3.20mm L x 2.40mm W Family Name: LTST-C930CKT Categories: Optoelectronics Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: Chip LED Height (Maximum): 2.40mm Alternative Parts (Cross-Reference): 42-21SURC/S530-A3/TR 8; Introduction Date: March 15, 2000 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209443-LTST-C930CKT
Packaging: Reel - TR
Color: Red
Package: 1209 (3224 Metric)
Mounting: SMD
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 320mcd
Lens Style/Size: Round with Domed Top, 1.80mm
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 20mA
Wavelength - Dominant: 638nm
Wavelength - Peak: 660nm
Size: 3.20mm L x 2.40mm W
Family Name: LTST-C930CKT
Categories: Optoelectronics
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Manufacturer Package: Chip LED
Height (Maximum): 2.40mm
Alternative Parts (Cross-Reference): 42-21SURC/S530-A3/TR8;
Introduction Date: March 15, 2000
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C930CKT
Standard LEDs - SMD LTST-C930CKT
Standard LEDs - SMD Red Clear 638nm

Standard LEDs - SMD Red Clear 638nm

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2027-2-ND 1209443-LTST-C930CKT LTST-C930CKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C930CKT Standard LEDs - SMD
LED Package: 1209 (3224 Metric) 3.20mm L x 2.40mm W
LED Type Red Red; Red
Peak Wavelength 660 nm (6600 Å) 638 nm (6380 Å)
Viewing Angle 25 degrees 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CB3L-STC02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details