Lite-On Electronics, Inc. LED Indication - Discrete - LTST-C930AKT LTST-C930AKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880233-LTST-C930AKT Features: LED Indication - Discrete Package: Reel - TR Family Name: LTST-C930 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000 Other Part Number: LTST-C930AKT-ND, 160-2227-1, 160-2227-2, 160-2227-6
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880233-LTST-C930AKT Features: LED Indication - Discrete Package: Reel - TR Family Name: LTST-C930 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000 Other Part Number: LTST-C930AKT-ND, 160-2227-1, 160-2227-2, 160-2227-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C930AKT
880233-LTST-C930AKT
LED Indication - Discrete - LTST-C930AKT 880233-LTST-C930AKT
Manufacturer: Lite-On Inc. Win Source Part Number: 880233-LTST-C930AKT Features: LED Indication - Discrete Package: Reel - TR Family Name: LTST-C930 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000 Other Part Number: LTST-C930AKT-ND, 160-2227-1, 160-2227-2, 160-2227-6

Manufacturer: Lite-On Inc.
Win Source Part Number: 880233-LTST-C930AKT
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: LTST-C930
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000
Other Part Number: LTST-C930AKT-ND, 160-2227-1, 160-2227-2, 160-2227-6

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C930AKT
Standard LEDs - SMD LTST-C930AKT
Standard LEDs - SMD SMD LED w/ Dome Lens Amber 602nm 16mcd

Standard LEDs - SMD SMD LED w/ Dome Lens Amber 602nm 16mcd

Buy Now Datasheet
LED AMBER YELLOW CLEAR 1209 - 456-LTST-C930AKT - Utmel Electronic Limited
Hong Kong, China
LED AMBER YELLOW CLEAR 1209
456-LTST-C930AKT
LED AMBER YELLOW CLEAR 1209 456-LTST-C930AKT
LED AMBER YELLOW CLEAR 1209

LED AMBER YELLOW CLEAR 1209

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 880233-LTST-C930AKT LTST-C930AKT 456-LTST-C930AKT
Product Name LED Indication - Discrete - LTST-C930AKT Standard LEDs - SMD LED AMBER YELLOW CLEAR 1209
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
PCB Based Subminiature Lamps - ASMT-BG20-AS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
7 suppliers