Manufacturer: Lite-On Inc.
Win Source Part Number: 1209442-LTST-C295TBK
Packaging: Reel - TR
Color: Blue, Orange
Package: 0603
Mounting: SMD
Configuration: Independent
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 104mcd Blue, 162.5mcd Orange
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Voltage - Forward (Vf) (Typ): 3.8V Blue, 2.4V Orange
Current - Test: 20mA Blue, 20mA Orange
Wavelength - Dominant: 470nm Blue, 605nm Orange
Wavelength - Peak: 468nm Blue, 611nm Orange
Size: 1.60mm L x 0.80mm W
Categories: Optoelectronics
Manufacturer Homepage: www.liteon.com.tw/da
Manufacturer Package: Chip LED
Height (Maximum): 0.55mm
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
LED BLUE/ORANGE CLR CHIP SMD
Blue, Orange 470nm Blue, 605nm Orange LED Indication - Discrete 3.8V Blue, 2.4V Orange 0603 (1608 Metric)
LED BLUE/ORANGE CLR CHIP SMD
Standard LEDs - SMD SMD LED Bi-Color Blue/Orange Clear
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1209442-LTST-C295TBKFKT | 160-LTST-C295TBKFKTCT-ND | LTST-C295TBKFKT |
| Product Name | LED Indication - Discrete - LTST-C295TBKFKT | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 1.60mm L x 0.80mm W | 0603 (1608 Metric) | |
| LED Type | Orange; Blue; Multi-Colored; Blue, Orange | Orange; Blue | |
| Peak Wavelength | 470 nm (4700 Å) | 468 to 611 nm (4680 to 6110 Å) | |
| Viewing Angle | 130 degrees | 130 degrees |