LED GREEN/ORANGE CLR CHIP SMD
Green, Orange 571nm Green, 605nm Orange LED Indication - Discrete 2V Green, 2V Orange 0603 (1608 Metric)
LED GREEN/ORANGE CLR CHIP SMD
Manufacturer: Lite-On Inc.
Win Source Part Number: 710968-LTST-C295KGKF
Packaging: Tape and Reel
Mounting Style: SMD
Color: Green, Orange
Configuration: Independent
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 35mcd Green, 90mcd Orange
Current - Test: 20mA Green, 20mA Orange
Wavelength - Dominant: 571nm Green, 605nm Orange
Wavelength - Peak: 574nm Green, 611nm Orange
Categories: Optoelectronics
Supplier Device Package: Chip LED
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 0.80mm
Manufacturer Package: 0603 (1608 Metric)
Height (Maximum): 0.55mm
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Parts Dimension: 1.60mm L x 0.80mm W
Voltage - Forward (Vf): 2V Green, 2V Orange
Standard LEDs - SMD SMD LED Bi-Color Grn 15mcd/Org 40mcd
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-LTST-C295KGKFKTDKR-ND | 710968-LTST-C295KGKFKT | LTST-C295KGKFKT |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - LTST-C295KGKFKT | Standard LEDs - SMD |
| LED Package: | 0603 (1608 Metric) | ||
| LED Type | Orange; Green; Multi-Colored | Orange; Green; Multi-Colored; Green, Orange | |
| Peak Wavelength | 574 to 611 nm (5740 to 6110 Å) | 571 nm (5710 Å) | |
| Viewing Angle | 130 degrees | 130 degrees |