Lite-On Electronics, Inc. LED Indication - Discrete LTST-C250TBKT

Description
LED BLUE CLEAR CHIP SMD
Request a Quote Datasheet
Description
LED BLUE CLEAR CHIP SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-C250TBKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C250TBKTCT-ND
LED Indication - Discrete 160-LTST-C250TBKTCT-ND
LED BLUE CLEAR CHIP SMD

LED BLUE CLEAR CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C250TBKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C250TBKTDKR-ND
LED Indication - Discrete 160-LTST-C250TBKTDKR-ND
LED BLUE CLEAR CHIP SMD

LED BLUE CLEAR CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C250TBKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C250TBKTTR-ND
LED Indication - Discrete 160-LTST-C250TBKTTR-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C250TBKT
Standard LEDs - SMD LTST-C250TBKT
Standard LEDs - SMD Blue 470nm 50mcd Reverse Mount

Standard LEDs - SMD Blue 470nm 50mcd Reverse Mount

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-C250TBKTCT-ND LTST-C250TBKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
OSLON® Square LED - GW CSSRM2.CM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details