Lite-On Electronics, Inc. LED Indication - Discrete LTST-C250KGKT

Description
Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-C250KGKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C250KGKTTR-ND
LED Indication - Discrete 160-LTST-C250KGKTTR-ND
Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C250KGKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C250KGKTDKR-ND
LED Indication - Discrete 160-LTST-C250KGKTDKR-ND
LED GREEN CLEAR 2SMD

LED GREEN CLEAR 2SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C250KGKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C250KGKTCT-ND
LED Indication - Discrete 160-LTST-C250KGKTCT-ND
LED GREEN CLEAR 2SMD

LED GREEN CLEAR 2SMD

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331835-LTST-C250KGKT - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331835-LTST-C250KGKT
Optoelectronics - LED Indication - Discrete 1331835-LTST-C250KGKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1331835-LTST-C250KGK T Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Green Size / Dimension: 3.20mm L x 1.20mm W Standard Package: 3,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 65mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 574nm Height (Max): 0.90mm Supplier Device Package: 2-SMD Case / Package: 2-SMD, No Lead Lens Style: Square with Flat Top Lens Size: 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Base Product Number: LTST-C250 RoHS Status: ROHS3 Compliant

Manufacturer: Lite-On Inc.
Win Source Part Number: 1331835-LTST-C250KGKT
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Green
Size / Dimension: 3.20mm L x 1.20mm W
Standard Package: 3,000
Mounting: Surface Mount
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 65mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 574nm
Height (Max): 0.90mm
Supplier Device Package: 2-SMD
Case / Package: 2-SMD, No Lead
Lens Style: Square with Flat Top
Lens Size: 1.20mm
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Base Product Number: LTST-C250
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-C250KGKTTR-ND 1331835-LTST-C250KGKT
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green Green; Green
Peak Wavelength 574 nm (5740 Å) 572 nm (5720 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 67-2235-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-236, SC-59, SOT-23-3 variant, 3-SMD
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
4 suppliers