Lite-On Electronics, Inc. LED Indication - Discrete LTST-C235TBJRKT

Description
Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 3.3V Blue, 2V Red 1206 (3216 Metric)
Request a Quote Datasheet
Description
Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 3.3V Blue, 2V Red 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-C235TBJRKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C235TBJRKTTR-ND
LED Indication - Discrete 160-LTST-C235TBJRKTTR-ND
Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 3.3V Blue, 2V Red 1206 (3216 Metric)

Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 3.3V Blue, 2V Red 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C235TBJRKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C235TBJRKTCT-ND
LED Indication - Discrete 160-LTST-C235TBJRKTCT-ND
LED BLUE/RED CLEAR CHIP SMD

LED BLUE/RED CLEAR CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C235TBJRKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C235TBJRKTDKR-ND
LED Indication - Discrete 160-LTST-C235TBJRKTDKR-ND
LED BLUE/RED CLEAR CHIP SMD

LED BLUE/RED CLEAR CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - LTST-C235TBJRKT - 924587-LTST-C235TBJRKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C235TBJRKT
924587-LTST-C235TBJRKT
LED Indication - Discrete - LTST-C235TBJRKT 924587-LTST-C235TBJRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 924587-LTST-C235TBJR KT Features: Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 3.3V Blue, 2V Red 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: LTST-C235 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924587-LTST-C235TBJRKT
Features: Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 3.3V Blue, 2V Red 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: LTST-C235
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C235TBJRKT
Standard LEDs - SMD LTST-C235TBJRKT
Standard LEDs - SMD SMD LED Bi-Color Blue 45/Red 45mcd

Standard LEDs - SMD SMD LED Bi-Color Blue 45/Red 45mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-C235TBJRKTTR-ND 924587-LTST-C235TBJRKT LTST-C235TBJRKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C235TBJRKT Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Red; Blue; Multi-Colored
Peak Wavelength 468 to 639 nm (4680 to 6390 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Reverse mount available chip LED with lens - SMLS14EET - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers