LED GREEN/ORANGE CLR CHIP SMD
LED GREEN/ORANGE CLR CHIP SMD
Green, Orange 571nm Green, 605nm Orange LED Indication - Discrete 1.9V Green, 1.9V Orange 1206 (3216 Metric)
Manufacturer: Lite-On Inc.
Win Source Part Number: 206828-LTST-C235KGKF
Packaging: Reel - TR
Color: Green, Orange
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 1.9V Green, 1.9V Orange
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 16.25mcd Green, 41.1mcd Orange
Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.60mm
Current - Test: 5mA Green, 5mA Orange
Wavelength - Dominant: 571nm Green, 605nm Orange
Wavelength - Peak: 574nm Green, 611nm Orange
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Standard LEDs - SMD SMD LED Bi-Color Grn 15mcd/Org 40mcd
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-LTST-C235KGKFKT-5ADKR-ND | 206828-LTST-C235KGKFKT-5A | LTST-C235KGKFKT-5A |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - LTST-C235KGKFKT-5A | Standard LEDs - SMD |
| LED Package: | 1206 (3216 Metric) | ||
| LED Type | Orange; Green; Multi-Colored | Orange; Green; Multi-Colored; Green, Orange | |
| Peak Wavelength | 574 to 611 nm (5740 to 6110 Å) | 571 nm (5710 Å) | |
| Viewing Angle | 130 degrees | 130 degrees |