Lite-On USA International Inc. LED Indication - Discrete LTST-C230YKT

Description
Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1189-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1189-6-ND
LED Indication - Discrete 160-1189-6-ND
Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1189-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1189-2-ND
LED Indication - Discrete 160-1189-2-ND
Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1189-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1189-1-ND
LED Indication - Discrete 160-1189-1-ND
Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C230YKT
Standard LEDs - SMD LTST-C230YKT
Standard LEDs - SMD Yellow Clear 588nm

Standard LEDs - SMD Yellow Clear 588nm

Buy Now Datasheet
LED; SMD; 1206; yellow; 1.12÷2.5mcd; 3.2x1.6x1.1mm; 130°; 2.1÷2.6V - 456-LTST-C230YKT - Utmel Electronic Limited
Hong Kong, China
LED; SMD; 1206; yellow; 1.12÷2.5mcd; 3.2x1.6x1.1mm; 130°; 2.1÷2.6V
456-LTST-C230YKT
LED; SMD; 1206; yellow; 1.12÷2.5mcd; 3.2x1.6x1.1mm; 130°; 2.1÷2.6V 456-LTST-C230YKT
LED; SMD; 1206; yellow; 1.12÷2.5mcd; 3.2x1.6x1.1mm; 130°; 2.1÷2.6V

LED; SMD; 1206; yellow; 1.12÷2.5mcd; 3.2x1.6x1.1mm; 130°; 2.1÷2.6V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1189-6-ND LTST-C230YKT 456-LTST-C230YKT
Product Name LED Indication - Discrete Standard LEDs - SMD LED; SMD; 1206; yellow; 1.12÷2.5mcd; 3.2x1.6x1.1mm; 130°; 2.1÷2.6V
LED Package: 1206 (3216 Metric)
LED Type Yellow Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZCM2ACY45W-2HTACT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
High Brightness SMT Round Tinted Amber LED with 30° Viewing Angle - ALMD-EL3E-VX002 - Broadcom Inc.
Specs
LED Package: Round AlInGaP
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
2 suppliers