Lite-On Electronics, Inc. LED Indication - Discrete LTST-C230UBKT

Description
Blue 466nm LED Indication - Discrete 3.8V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Blue 466nm LED Indication - Discrete 3.8V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-C230UBKT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTST-C230UBKT-ND
LED Indication - Discrete LTST-C230UBKT-ND
Blue 466nm LED Indication - Discrete 3.8V 1206 (3216 Metric)

Blue 466nm LED Indication - Discrete 3.8V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number LTST-C230UBKT-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 428 nm (4280 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - 516-ASCB-UTC2-0A30BTR-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 466 to 628 nm (4660 to 6280 Å)
View Details
2 suppliers