Lite-On USA International Inc. LED Indication - Discrete LTST-C230TBKT

Description
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1889-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1889-6-ND
LED Indication - Discrete 160-1889-6-ND
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1889-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1889-2-ND
LED Indication - Discrete 160-1889-2-ND
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1889-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1889-1-ND
LED Indication - Discrete 160-1889-1-ND
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LEDs - 6921111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C230TBKT LED

Lite-On LTST-C230TBKT LED

Supplier's Site
LEDs - 6921111P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C230TBKT LED

Lite-On LTST-C230TBKT LED

Supplier's Site
LEDs - 1689764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C230TBKT LED

Lite-On LTST-C230TBKT LED

Supplier's Site
LED Indication - Discrete - LTST-C230TBKT - 020724-LTST-C230TBKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C230TBKT
020724-LTST-C230TBKT
LED Indication - Discrete - LTST-C230TBKT 020724-LTST-C230TBKT
Manufacturer: Lite-On Inc. Win Source Part Number: 020724-LTST-C230TBKT Packaging: Reel - TR Color: Blue Mounting: Surface Mount, Bottom Entry Forward Voltage: 3.3V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 104mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 1.10mm Family Name: LTST-C230TBKT Categories: Optoelectronics Status: Active Case / Package: Chip LED Introduction Date: June 03, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 020724-LTST-C230TBKT
Packaging: Reel - TR
Color: Blue
Mounting: Surface Mount, Bottom Entry
Forward Voltage: 3.3V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 104mcd
Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 1.10mm
Family Name: LTST-C230TBKT
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Introduction Date: June 03, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C230TBKT
Standard LEDs - SMD LTST-C230TBKT
Standard LEDs - SMD Blue Clear 470nm

Standard LEDs - SMD Blue Clear 470nm

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1889-6-ND 6921111 6921111P 020724-LTST-C230TBKT LTST-C230TBKT
Product Name LED Indication - Discrete LEDs LEDs LED Indication - Discrete - LTST-C230TBKT Standard LEDs - SMD
LED Package: 1206 (3216 Metric) 3.2 x 1.6mm
LED Type Blue Blue; Clear Blue; Blue
Peak Wavelength 468 nm (4680 Å) 475 nm (4750 Å) 470 nm (4700 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 104 milliCandela 180 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
EXCELED™ Series, Chip LED with reflector - SML-012P8T - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 4000Lm, 1.168M; Light Colour Ledvance - 85AC2471 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details