Lite-On USA International Inc. LED Indication - Discrete LTST-C230KRKT

Description
Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1457-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1457-6-ND
LED Indication - Discrete 160-1457-6-ND
Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1457-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1457-1-ND
LED Indication - Discrete 160-1457-1-ND
Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1457-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1457-2-ND
LED Indication - Discrete 160-1457-2-ND
Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LEDs - 6921108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C230KRKT LED

Lite-On LTST-C230KRKT LED

Supplier's Site
LEDs - 6921108P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C230KRKT LED

Lite-On LTST-C230KRKT LED

Supplier's Site
LEDs - 1689763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C230KRKT LED

Lite-On LTST-C230KRKT LED

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C230KRKT
095640-LTST-C230KRKT
LED Indication - Discrete - LTST-C230KRKT 095640-LTST-C230KRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 095640-LTST-C230KRKT Packaging: Reel - TR Color: Red Mounting: Surface Mount, Bottom Entry Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 54mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 095640-LTST-C230KRKT
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Bottom Entry
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 54mcd
Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C230KRKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C230KRKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C230KRKT
20mA 54mcd 无色透明透镜 Counterpost -55°C~+85°C 631nm Red 130° 75mW 2V 1206 Light Emitting Diodes (LED) ROHS

20mA 54mcd 无色透明透镜 Counterpost -55°C~+85°C 631nm Red 130° 75mW 2V 1206 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C230KRKT
Standard LEDs - SMD LTST-C230KRKT
Standard LEDs - SMD Red Clear 631nm

Standard LEDs - SMD Red Clear 631nm

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1457-6-ND 6921108 6921108P 095640-LTST-C230KRKT LTST-C230KRKT LTST-C230KRKT
Product Name LED Indication - Discrete LEDs LEDs LED Indication - Discrete - LTST-C230KRKT Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 1206 (3216 Metric) 3.2 x 1.6mm
LED Type Red Red; Clear Red; Red Red; Red
Peak Wavelength 639 nm (6390 Å) 631 nm (6310 Å) 631 nm (6310 Å) 631 nm (6310 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 54 milliCandela 54 milliCandela 54 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
3.2X1.6MM YEL SMD LED - AP3216SYCK - Kingbright Corporation
Specs
LED Package: 1206 LED Height-1.1mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
4 suppliers