Lite-On Electronics, Inc. LED Indication - Discrete LTST-C230KAKT

Description
Red-Orange 615nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red-Orange 615nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1455-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1455-2-ND
LED Indication - Discrete 160-1455-2-ND
Red-Orange 615nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red-Orange 615nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1455-2-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Red; Orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGJE - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details
3 suppliers