Lite-On USA International Inc. LED Indication - Discrete LTST-C230AKT

Description
Amber 602nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Amber 602nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1185-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1185-1-ND
LED Indication - Discrete 160-1185-1-ND
Amber 602nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Amber 602nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1185-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1185-6-ND
LED Indication - Discrete 160-1185-6-ND
Amber 602nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Amber 602nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1185-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1185-2-ND
LED Indication - Discrete 160-1185-2-ND
Amber 602nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Amber 602nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C230AKT
Standard LEDs - SMD LTST-C230AKT
Standard LEDs - SMD Amber Clear 602nm

Standard LEDs - SMD Amber Clear 602nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1185-1-ND LTST-C230AKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Amber
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details