Lite-On USA International Inc. LED Indication - Discrete LTST-C21TBKT

Description
LED BLUE CLEAR CHIP SMD
Request a Quote Datasheet
Description
LED BLUE CLEAR CHIP SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-C21TBKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C21TBKTCT-ND
LED Indication - Discrete 160-LTST-C21TBKTCT-ND
LED BLUE CLEAR CHIP SMD

LED BLUE CLEAR CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C21TBKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C21TBKTTR-ND
LED Indication - Discrete 160-LTST-C21TBKTTR-ND
Blue 470nm LED Indication - Discrete 3V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C21TBKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C21TBKTDKR-ND
LED Indication - Discrete 160-LTST-C21TBKTDKR-ND
LED BLUE CLEAR CHIP SMD

LED BLUE CLEAR CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - LTST-C21TBKT - 880229-LTST-C21TBKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C21TBKT
880229-LTST-C21TBKT
LED Indication - Discrete - LTST-C21TBKT 880229-LTST-C21TBKT
Manufacturer: Lite-On Inc. Win Source Part Number: 880229-LTST-C21TBKT Features: Blue 470nm LED Indication - Discrete 3V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: LTST-C21 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880229-LTST-C21TBKT
Features: Blue 470nm LED Indication - Discrete 3V 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: LTST-C21
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet
LEDs - 6921073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C21TBKT LED

Lite-On LTST-C21TBKT LED

Supplier's Site
LEDs - 6921073P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C21TBKT LED

Lite-On LTST-C21TBKT LED

Supplier's Site
LEDs - 1689751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C21TBKT LED

Lite-On LTST-C21TBKT LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C21TBKT
Standard LEDs - SMD LTST-C21TBKT
Standard LEDs - SMD Rev Mnt Inner Lens Blue 470nm 100mcd

Standard LEDs - SMD Rev Mnt Inner Lens Blue 470nm 100mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-C21TBKTCT-ND 880229-LTST-C21TBKT 6921073 6921073P LTST-C21TBKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C21TBKT LEDs LEDs Standard LEDs - SMD
LED Package: 1206 (3216 Metric) 3.2 x 1.6 x 1.1mm
LED Type Blue Blue; Clear
Peak Wavelength 468 nm (4680 Å) 470 nm (4700 Å)
Viewing Angle 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-ASCB-HTC2-0A309DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 463 to 628 nm (4630 to 6280 Å)
View Details
Specs
LED Package: T-1
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
View Details