Lite-On USA International Inc. LED Indication - Discrete - LTST-C21KSKT LTST-C21KSKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924586-LTST-C21KSKT Features: Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: LTST-C21 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-2213-1, 160-2213-2, 160-2213-6, LTST-C21KSKT-ND
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924586-LTST-C21KSKT Features: Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: LTST-C21 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-2213-1, 160-2213-2, 160-2213-6, LTST-C21KSKT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C21KSKT
924586-LTST-C21KSKT
LED Indication - Discrete - LTST-C21KSKT 924586-LTST-C21KSKT
Manufacturer: Lite-On Inc. Win Source Part Number: 924586-LTST-C21KSKT Features: Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: LTST-C21 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-2213-1, 160-2213-2, 160-2213-6, LTST-C21KSKT-ND

Manufacturer: Lite-On Inc.
Win Source Part Number: 924586-LTST-C21KSKT
Features: Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: LTST-C21
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-2213-1, 160-2213-2, 160-2213-6, LTST-C21KSKT-ND

Buy Now Datasheet
LED Indication - Discrete - 160-2213-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2213-1-ND
LED Indication - Discrete 160-2213-1-ND
Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-2213-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2213-6-ND
LED Indication - Discrete 160-2213-6-ND
Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-2213-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2213-2-ND
LED Indication - Discrete 160-2213-2-ND
Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C21KSKT
Standard LEDs - SMD LTST-C21KSKT
Standard LEDs - SMD Rev Mnt Inner Lens Yellow 587nm 180mcd

Standard LEDs - SMD Rev Mnt Inner Lens Yellow 587nm 180mcd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 924586-LTST-C21KSKT 160-2213-1-ND LTST-C21KSKT
Product Name LED Indication - Discrete - LTST-C21KSKT LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RR45-AQ902 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
6 suppliers