Lite-On USA International Inc. LED Indication - Discrete LTST-C21KRKT

Description
Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2024-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2024-6-ND
LED Indication - Discrete 160-2024-6-ND
Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-2024-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2024-2-ND
LED Indication - Discrete 160-2024-2-ND
Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-2024-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2024-1-ND
LED Indication - Discrete 160-2024-1-ND
Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C21KRKT
924585-LTST-C21KRKT
LED Indication - Discrete - LTST-C21KRKT 924585-LTST-C21KRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 924585-LTST-C21KRKT Features: Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: LTST-C21 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.40.2000 Other Part Number: LTSTC21KRKT, 160-2024-6, 160-2024-2, 160-2024-1, LTST-C21KRKT-ND

Manufacturer: Lite-On Inc.
Win Source Part Number: 924585-LTST-C21KRKT
Features: Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: LTST-C21
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.40.2000
Other Part Number: LTSTC21KRKT, 160-2024-6, 160-2024-2, 160-2024-1, LTST-C21KRKT-ND

Buy Now Datasheet
LED; SMD; 1206; red; 45÷100mcd; 3.2x1.6x1.1mm; 70°; 2÷2.4V; 20mA - 456-LTST-C21KRKT - Utmel Electronic Limited
Hong Kong, China
LED; SMD; 1206; red; 45÷100mcd; 3.2x1.6x1.1mm; 70°; 2÷2.4V; 20mA
456-LTST-C21KRKT
LED; SMD; 1206; red; 45÷100mcd; 3.2x1.6x1.1mm; 70°; 2÷2.4V; 20mA 456-LTST-C21KRKT
LED; SMD; 1206; red; 45÷100mcd; 3.2x1.6x1.1mm; 70°; 2÷2.4V; 20mA

LED; SMD; 1206; red; 45÷100mcd; 3.2x1.6x1.1mm; 70°; 2÷2.4V; 20mA

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C21KRKT
Standard LEDs - SMD LTST-C21KRKT
Standard LEDs - SMD Rev Mnt Inner Lens Red 631nm 100mcd

Standard LEDs - SMD Rev Mnt Inner Lens Red 631nm 100mcd

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C21KRKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C21KRKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C21KRKT
20mA 100mcd 无色透明透镜 Counterpost -55°C~+85°C 631nm Red 70° 75mW 2V 1206 Light Emitting Diodes (LED) ROHS

20mA 100mcd 无色透明透镜 Counterpost -55°C~+85°C 631nm Red 70° 75mW 2V 1206 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2024-6-ND 924585-LTST-C21KRKT 456-LTST-C21KRKT LTST-C21KRKT LTST-C21KRKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C21KRKT LED; SMD; 1206; red; 45÷100mcd; 3.2x1.6x1.1mm; 70°; 2÷2.4V; 20mA Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 1206 (3216 Metric) 3.20mm L x 1.60mm W
LED Type Red Red; Red Red; Red
Peak Wavelength 639 nm (6390 Å) 639 nm (6390 Å) 631 nm (6310 Å)
Viewing Angle 70 degrees 70 degrees 70 degrees
Luminous Intensity 100 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14UT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
LED Indication - Discrete - 516-ASCQDR30-B2231R0R105TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details