Lite-On USA International Inc. LEDs LTST-C19HE1WT

Description
LED,SMD,1.6x1.5x0.4m m,Red/Green/Blue
Request a Quote Datasheet
Description
LED,SMD,1.6x1.5x0.4m m,Red/Green/Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 6921344 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMD,1.6x1.5x0.4m m,Red/Green/Blue

LED,SMD,1.6x1.5x0.4mm,Red/Green/Blue

Supplier's Site
LEDs - 6921344P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMD,1.6x1.5x0.4m m,Red/Green/Blue

LED,SMD,1.6x1.5x0.4mm,Red/Green/Blue

Supplier's Site
LEDs - 1690417 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMD,1.6x1.5x0.4m m,Red/Green/Blue

LED,SMD,1.6x1.5x0.4mm,Red/Green/Blue

Supplier's Site
LED Indication - Discrete - 160-2162-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2162-2-ND
LED Indication - Discrete 160-2162-2-ND
Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.35V Green, 3.35V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.35V Green, 3.35V Blue 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-2162-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2162-6-ND
LED Indication - Discrete 160-2162-6-ND
Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.35V Green, 3.35V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.35V Green, 3.35V Blue 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-2162-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2162-1-ND
LED Indication - Discrete 160-2162-1-ND
Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.35V Green, 3.35V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.35V Green, 3.35V Blue 0606 (1616 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C19HE1WT
095421-LTST-C19HE1WT
LED Indication - Discrete - LTST-C19HE1WT 095421-LTST-C19HE1WT
Manufacturer: Lite-On Inc. Win Source Part Number: 095421-LTST-C19HE1WT Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Common Anode Forward Voltage: 2.1V Red, 3.35V Green, 3.35V Blue Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 112.5mcd Red, 281mcd Green, 104mcd Blue Lens Style/Size: Rectangle with Flat Top, 1.15mm x 1.60mm Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 624nm Red, 525nm Green, 470nm Blue Wavelength - Peak: 632nm Red, 520nm Green, 468nm Blue Height (Max): 0.35mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 095421-LTST-C19HE1WT
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Mounting: SMD (SMT)
Configuration: Common Anode
Forward Voltage: 2.1V Red, 3.35V Green, 3.35V Blue
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 112.5mcd Red, 281mcd Green, 104mcd Blue
Lens Style/Size: Rectangle with Flat Top, 1.15mm x 1.60mm
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 624nm Red, 525nm Green, 470nm Blue
Wavelength - Peak: 632nm Red, 520nm Green, 468nm Blue
Height (Max): 0.35mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C19HE1WT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C19HE1WT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C19HE1WT
20mA 白色透镜 Common anode RGB 130° 0606 Light Emitting Diodes (LED) ROHS

20mA 白色透镜 Common anode RGB 130° 0606 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C19HE1WT
Standard LEDs - SMD LTST-C19HE1WT
Standard LEDs - SMD LED Red 615nm Grn 525nm/Blu 470nm

Standard LEDs - SMD LED Red 615nm Grn 525nm/Blu 470nm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6921344 6921344P 160-2162-2-ND 095421-LTST-C19HE1WT LTST-C19HE1WT LTST-C19HE1WT
Product Name LEDs LEDs LED Indication - Discrete LED Indication - Discrete - LTST-C19HE1WT Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 1.6 x 1.6 x 0.35mm 0606 (1616 Metric)
LED Type Red; Green; Clear Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; RGB
Peak Wavelength 470 to 624 nm (4700 to 6240 Å) 468 to 632 nm (4680 to 6320 Å) 624 nm (6240 Å) 624 nm (6240 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 180 to 450 milliCandela 104 to 281 milliCandela 112 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - ASMT-UAB4-PU802-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details