Lite-On Electronics, Inc. LED Indication - Discrete LTST-C19GD2WT

Description
Red, Green, Blue (RGB) 624nm Red, 530nm Green, 471nm Blue LED Indication - Discrete 2V Red, 3.5V Green, 3.5V Blue 4-SMD, No Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 624nm Red, 530nm Green, 471nm Blue LED Indication - Discrete 2V Red, 3.5V Green, 3.5V Blue 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-C19GD2WTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C19GD2WTTR-ND
LED Indication - Discrete 160-LTST-C19GD2WTTR-ND
Red, Green, Blue (RGB) 624nm Red, 530nm Green, 471nm Blue LED Indication - Discrete 2V Red, 3.5V Green, 3.5V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 624nm Red, 530nm Green, 471nm Blue LED Indication - Discrete 2V Red, 3.5V Green, 3.5V Blue 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C19GD2WTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C19GD2WTDKR-ND
LED Indication - Discrete 160-LTST-C19GD2WTDKR-ND
LED RGB DIFFUSED 4SMD

LED RGB DIFFUSED 4SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C19GD2WTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C19GD2WTCT-ND
LED Indication - Discrete 160-LTST-C19GD2WTCT-ND
LED RGB DIFFUSED 4SMD

LED RGB DIFFUSED 4SMD

Buy Now Datasheet
LED Indication - Discrete - LTST-C19GD2WT - 924584-LTST-C19GD2WT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C19GD2WT
924584-LTST-C19GD2WT
LED Indication - Discrete - LTST-C19GD2WT 924584-LTST-C19GD2WT
Manufacturer: Lite-On Inc. Win Source Part Number: 924584-LTST-C19GD2WT Features: Red, Green, Blue (RGB) 624nm Red, 530nm Green, 471nm Blue LED Indication - Discrete 2V Red, 3.5V Green, 3.5V Blue 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: LTST-C19 Categories: Optoelectronics Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924584-LTST-C19GD2WT
Features: Red, Green, Blue (RGB) 624nm Red, 530nm Green, 471nm Blue LED Indication - Discrete 2V Red, 3.5V Green, 3.5V Blue 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: LTST-C19
Categories: Optoelectronics
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-C19GD2WTTR-ND 924584-LTST-C19GD2WT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C19GD2WT
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 632 nm (4680 to 6320 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details
Single Rank Mini-mold Chip LED - SML-D15UW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers