Green 570nm LED Indication - Discrete 2.1V
Win Source Part Number: 958001-LTST-C198KGKT
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR)
Standard Package: 5,000
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 60mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm
Lens Style: Rectangle with Flat Top
Alternative Parts (Cross-Reference): APHB1608QBDCGKC; APG1608CGKC/T; SM0603UYC; SM0603URC; APGA1602SYC/KA; VAOL-S6RP4;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Base Product Number: LTST-C198
Standard LEDs - SMD SMD LED Green 0.3mm 574nm 45mcd
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-LTST-C198KGKTDKR-ND | 958001-LTST-C198KGKT | LTST-C198KGKT |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Standard LEDs - SMD |
| LED Type | Green | Green; Green | |
| Peak Wavelength | 574 nm (5740 Å) | 570 nm (5700 Å) | |
| Viewing Angle | 130 degrees | 130 degrees | |
| Luminous Intensity | 60 milliCandela |