Green, Yellow 530nm Green, 589nm Yellow LED Indication - Discrete 3.3V Green, 2V Yellow 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | LTST-C195TGKSKT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 4-SMD, No Lead |
| LED Type | Yellow; Green; Multi-Colored |
| Peak Wavelength | 525 to 591 nm (5250 to 5910 Å) |
| Viewing Angle | 130 degrees |