Lite-On Electronics, Inc. LED Indication - Discrete LTST-C195TGKRKT

Description
Green, Red 525nm Green, 631nm Red LED Indication - Discrete 3.3V Green, 2V Red 4-SMD, No Lead
Request a Quote Datasheet
Description
Green, Red 525nm Green, 631nm Red LED Indication - Discrete 3.3V Green, 2V Red 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2252-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2252-2-ND
LED Indication - Discrete 160-2252-2-ND
Green, Red 525nm Green, 631nm Red LED Indication - Discrete 3.3V Green, 2V Red 4-SMD, No Lead

Green, Red 525nm Green, 631nm Red LED Indication - Discrete 3.3V Green, 2V Red 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-2252-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2252-6-ND
LED Indication - Discrete 160-2252-6-ND
Green, Red 525nm Green, 631nm Red LED Indication - Discrete 3.3V Green, 2V Red 4-SMD, No Lead

Green, Red 525nm Green, 631nm Red LED Indication - Discrete 3.3V Green, 2V Red 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-2252-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2252-1-ND
LED Indication - Discrete 160-2252-1-ND
Green, Red 525nm Green, 631nm Red LED Indication - Discrete 3.3V Green, 2V Red 4-SMD, No Lead

Green, Red 525nm Green, 631nm Red LED Indication - Discrete 3.3V Green, 2V Red 4-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C195TGKRKT
804628-LTST-C195TGKRKT
LED Indication - Discrete - LTST-C195TGKRKT 804628-LTST-C195TGKRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 804628-LTST-C195TGKR KT Packaging: Reel Mounting Style: SMD Color: Green, Red Configuration: Independent Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 281mcd Green, 196mcd Red Voltage - Forward (Vf) (Typ): 3.3V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 525nm Green, 631nm Red Wavelength - Peak: 525nm Green, 639nm Red Supplier Device Package: Chip LED Dimension: 1.60mm L x 1.50mm W Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 1.50mm Manufacturer Package: 4-SMD, No Lead Height (Maximum): 0.65mm Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours)

Manufacturer: Lite-On Inc.
Win Source Part Number: 804628-LTST-C195TGKRKT
Packaging: Reel
Mounting Style: SMD
Color: Green, Red
Configuration: Independent
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 281mcd Green, 196mcd Red
Voltage - Forward (Vf) (Typ): 3.3V Green, 2V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 525nm Green, 631nm Red
Wavelength - Peak: 525nm Green, 639nm Red
Supplier Device Package: Chip LED
Dimension: 1.60mm L x 1.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 1.50mm
Manufacturer Package: 4-SMD, No Lead
Height (Maximum): 0.65mm
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2252-2-ND 804628-LTST-C195TGKRKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C195TGKRKT
LED Package: 4-SMD, No Lead
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red
Peak Wavelength 525 to 639 nm (5250 to 6390 Å) 525 nm (5250 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details