Lite-On Electronics, Inc. LED Indication - Discrete LTST-C195TBKGKT

Description
Blue, Green 470nm Blue, 571nm Green LED Indication - Discrete 3.4V Blue, 2V Green 0605 (1613 Metric)
Request a Quote Datasheet
Description
Blue, Green 470nm Blue, 571nm Green LED Indication - Discrete 3.4V Blue, 2V Green 0605 (1613 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-C195TBKGKT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTST-C195TBKGKT-ND
LED Indication - Discrete LTST-C195TBKGKT-ND
Blue, Green 470nm Blue, 571nm Green LED Indication - Discrete 3.4V Blue, 2V Green 0605 (1613 Metric)

Blue, Green 470nm Blue, 571nm Green LED Indication - Discrete 3.4V Blue, 2V Green 0605 (1613 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1111907-LTST-C195TBKGKT
Optoelectronics - LED Indication - Discrete 1111907-LTST-C195TBKGKT
Win Source Part Number: 1111907-LTST-C195TBK GKT Category: Optoelectronics>LED Indication - Discrete Color: Blue, Green Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 104mcd Blue, 65mcd Green Voltage - Forward (Vf) (Typ): 3.4V Blue, 2V Green Current - Test: 20mA Blue, 20mA Green Wavelength - Dominant: 470nm Blue, 571nm Green Wavelength - Peak: 468nm Blue, 574nm Green Height (Max): 0.55mm Package / Case: 0605 (1613 Metric) Supplier Device Package: Chip LED Dimension: 1.60mm L x 1.50mm W Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 1.50mm ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTST-C195

Win Source Part Number: 1111907-LTST-C195TBKGKT
Category: Optoelectronics>LED Indication - Discrete
Color: Blue, Green
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 104mcd Blue, 65mcd Green
Voltage - Forward (Vf) (Typ): 3.4V Blue, 2V Green
Current - Test: 20mA Blue, 20mA Green
Wavelength - Dominant: 470nm Blue, 571nm Green
Wavelength - Peak: 468nm Blue, 574nm Green
Height (Max): 0.55mm
Package / Case: 0605 (1613 Metric)
Supplier Device Package: Chip LED
Dimension: 1.60mm L x 1.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 1.50mm
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Base Product Number: LTST-C195

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C195TBKGKT
Standard LEDs - SMD LTST-C195TBKGKT
Standard LEDs - SMD SMD LED Bi-Color Blue 45/Grn 70mcd

Standard LEDs - SMD SMD LED Bi-Color Blue 45/Grn 70mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTST-C195TBKGKT-ND 1111907-LTST-C195TBKGKT LTST-C195TBKGKT
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 0605 (1613 Metric)
LED Type Green; Blue; Multi-Colored Green; Blue; Multi-Colored; Blue, Green
Peak Wavelength 468 to 574 nm (4680 to 5740 Å) 470 nm (4700 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Compact and lower height LEDs with lens - CSL0701DT - ROHM Semiconductor GmbH
Specs
LED Package: 2.9x2.4 (t=3.1)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers