Lite-On USA International Inc. LED Indication - Discrete LTST-C195TBJRKT

Description
Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 3.3V Blue, 2V Red 0605 (1613 Metric)
Request a Quote Datasheet
Description
Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 3.3V Blue, 2V Red 0605 (1613 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2020-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2020-2-ND
LED Indication - Discrete 160-2020-2-ND
Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 3.3V Blue, 2V Red 0605 (1613 Metric)

Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 3.3V Blue, 2V Red 0605 (1613 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-2020-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2020-6-ND
LED Indication - Discrete 160-2020-6-ND
Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 3.3V Blue, 2V Red 0605 (1613 Metric)

Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 3.3V Blue, 2V Red 0605 (1613 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-2020-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2020-1-ND
LED Indication - Discrete 160-2020-1-ND
Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 3.3V Blue, 2V Red 0605 (1613 Metric)

Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 3.3V Blue, 2V Red 0605 (1613 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C195TBJRKT
020721-LTST-C195TBJRKT
LED Indication - Discrete - LTST-C195TBJRKT 020721-LTST-C195TBJRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 020721-LTST-C195TBJR KT Packaging: Reel - TR Color: Blue, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 3.3V Blue, 2V Red Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Blue, 45mcd Red Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.50mm Current - Test: 20mA Blue, 20mA Red Wavelength - Dominant: 470nm Blue, 631nm Red Wavelength - Peak: 468nm Blue, 639nm Red Height (Max): 0.55mm Categories: Optoelectronics Status: Active Case / Package: Chip LED

Manufacturer: Lite-On Inc.
Win Source Part Number: 020721-LTST-C195TBJRKT
Packaging: Reel - TR
Color: Blue, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 3.3V Blue, 2V Red
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 45mcd Blue, 45mcd Red
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.50mm
Current - Test: 20mA Blue, 20mA Red
Wavelength - Dominant: 470nm Blue, 631nm Red
Wavelength - Peak: 468nm Blue, 639nm Red
Height (Max): 0.55mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C195TBJRKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C195TBJRKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C195TBJRKT
20mA 45mcd 无色透明透镜 -20°C~+80°C Red,Blue 130° 0606 Light Emitting Diodes (LED) ROHS

20mA 45mcd 无色透明透镜 -20°C~+80°C Red,Blue 130° 0606 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C195TBJRKT
Standard LEDs - SMD LTST-C195TBJRKT
Standard LEDs - SMD Blue/Red Clear

Standard LEDs - SMD Blue/Red Clear

Buy Now

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2020-2-ND 020721-LTST-C195TBJRKT LTST-C195TBJRKT LTST-C195TBJRKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C195TBJRKT Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 0605 (1613 Metric)
LED Type Red; Blue; Multi-Colored Red; Blue; Multi-Colored; Blue, Red Red; Blue; Red,Blue
Peak Wavelength 468 to 639 nm (4680 to 6390 Å) 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 45 milliCandela 45 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details