LED GRN/YLW CLEAR CHIP SMD
LED GRN/YLW CLEAR CHIP SMD
Green, Yellow 571nm Green, 589nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 0605 (1613 Metric)
Manufacturer: Lite-On Inc.
Win Source Part Number: 1331821-LTST-C195KSK
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Green, Yellow
Size / Dimension: 1.60mm L x 1.50mm W
Standard Package: 4,000
Mounting: Surface Mount
Configuration: Independent
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 35mcd Green, 90mcd Yellow
Voltage - Forward (Vf) (Typ): 2V Green, 2V Yellow
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Dominant: 571nm Green, 589nm Yellow
Wavelength - Peak: 574nm Green, 591nm Yellow
Height (Max): 0.55mm
Supplier Device Package: Chip LED
Case / Package: 0605 (1613 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 1.50mm
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Base Product Number: LTST-C195
RoHS Status: ROHS3 Compliant
Standard LEDs - SMD SMD LED Bi-Color Ylw 35/Grn 30mcd
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-LTST-C195KSKGKTDKR-ND | 1331821-LTST-C195KSKGKT | LTST-C195KSKGKT |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 0605 (1613 Metric) | ||
| LED Type | Yellow; Green; Multi-Colored | Yellow; Green; Multi-Colored; Green, Yellow | |
| Peak Wavelength | 574 to 591 nm (5740 to 5910 Å) | 571 nm (5710 Å) | |
| Viewing Angle | 130 degrees | 130 degrees |