Lite-On Electronics, Inc. LED Indication - Discrete - LTST-C195KGJSKT LTST-C195KGJSKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 020720-LTST-C195KGJS KT Packaging: Reel - TR Color: Green, Yellow Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2V Green, 2V Yellow Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 35mcd Green, 75mcd Yellow Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.50mm Current - Test: 20mA Green, 20mA Yellow Wavelength - Dominant: 571nm Green, 589nm Yellow Wavelength - Peak: 574nm Green, 591nm Yellow Height (Max): 0.55mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 020720-LTST-C195KGJS KT Packaging: Reel - TR Color: Green, Yellow Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2V Green, 2V Yellow Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 35mcd Green, 75mcd Yellow Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.50mm Current - Test: 20mA Green, 20mA Yellow Wavelength - Dominant: 571nm Green, 589nm Yellow Wavelength - Peak: 574nm Green, 591nm Yellow Height (Max): 0.55mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-C195KGJSKT - 020720-LTST-C195KGJSKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C195KGJSKT
020720-LTST-C195KGJSKT
LED Indication - Discrete - LTST-C195KGJSKT 020720-LTST-C195KGJSKT
Manufacturer: Lite-On Inc. Win Source Part Number: 020720-LTST-C195KGJS KT Packaging: Reel - TR Color: Green, Yellow Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2V Green, 2V Yellow Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 35mcd Green, 75mcd Yellow Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.50mm Current - Test: 20mA Green, 20mA Yellow Wavelength - Dominant: 571nm Green, 589nm Yellow Wavelength - Peak: 574nm Green, 591nm Yellow Height (Max): 0.55mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 020720-LTST-C195KGJSKT
Packaging: Reel - TR
Color: Green, Yellow
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2V Green, 2V Yellow
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 35mcd Green, 75mcd Yellow
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.50mm
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Dominant: 571nm Green, 589nm Yellow
Wavelength - Peak: 574nm Green, 591nm Yellow
Height (Max): 0.55mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
LED Indication - Discrete - 160-1453-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1453-1-ND
LED Indication - Discrete 160-1453-1-ND
Green, Yellow 571nm Green, 589nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 0606 (1616 Metric)

Green, Yellow 571nm Green, 589nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1453-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1453-2-ND
LED Indication - Discrete 160-1453-2-ND
Green, Yellow 571nm Green, 589nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 0606 (1616 Metric)

Green, Yellow 571nm Green, 589nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1453-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1453-6-ND
LED Indication - Discrete 160-1453-6-ND
Green, Yellow 571nm Green, 589nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 0606 (1616 Metric)

Green, Yellow 571nm Green, 589nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C195KGJSKT
Standard LEDs - SMD LTST-C195KGJSKT
Standard LEDs - SMD Green/Yellow Clear 571nm/589nm

Standard LEDs - SMD Green/Yellow Clear 571nm/589nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 020720-LTST-C195KGJSKT 160-1453-1-ND LTST-C195KGJSKT
Product Name LED Indication - Discrete - LTST-C195KGJSKT LED Indication - Discrete Standard LEDs - SMD
LED Type Yellow; Green; Multi-Colored; Green, Yellow Yellow; Green; Multi-Colored
Peak Wavelength 571 nm (5710 Å) 574 to 591 nm (5740 to 5910 Å)
Viewing Angle 130 degrees 130 degrees
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
High brightness chip LED with reflector - SMLZ14EGT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 528 nm (5280 Å)
View Details
2 suppliers