Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric)
Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric)
Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric)
Manufacturer: Lite-On Inc.
Win Source Part Number: 020719-LTST-C195KGJR
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2V Green, 2V Red
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 35mcd Green, 45mcd Red
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.50mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 571nm Green, 631nm Red
Wavelength - Peak: 574nm Green, 639nm Red
Height (Max): 0.55mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
Standard LEDs - SMD Green/Red Clear 571nm/631nm
20mA 无色透明透镜 -55°C~+85°C Red,Green-yellow 130° 75mW 2V 0606 Light Emitting Diodes (LED) ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-1452-6-ND | 6921307 | 6921307P | 020719-LTST-C195KGJRKT | LTST-C195KGJRKT | LTST-C195KGJRKT |
| Product Name | LED Indication - Discrete | LEDs | LEDs | LED Indication - Discrete - LTST-C195KGJRKT | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Package: | 0606 (1616 Metric) | 1.6 x 1.5mm | ||||
| LED Type | Red; Green; Multi-Colored | Red; Green; Clear | Red; Green; Multi-Colored; Green, Red | Red; Yellow; Green; Red,Green-yellow | ||
| Peak Wavelength | 574 to 639 nm (5740 to 6390 Å) | 571 to 631 nm (5710 to 6310 Å) | 571 nm (5710 Å) | 571 nm (5710 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Luminous Intensity | 35 to 45 milliCandela | 45 milliCandela | 35 milliCandela |