Lite-On Electronics, Inc. LED Indication - Discrete LTST-C194TGKT

Description
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1838-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1838-1-ND
LED Indication - Discrete 160-1838-1-ND
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1838-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1838-6-ND
LED Indication - Discrete 160-1838-6-ND
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1838-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1838-2-ND
LED Indication - Discrete 160-1838-2-ND
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C194TGKT
020718-LTST-C194TGKT
LED Indication - Discrete - LTST-C194TGKT 020718-LTST-C194TGKT
Manufacturer: Lite-On Inc. Win Source Part Number: 020718-LTST-C194TGKT Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 260.5mcd Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 530nm Height (Max): 0.45mm Categories: Optoelectronics Status: Active Dimension: 1.60mm L x 0.80mm W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 020718-LTST-C194TGKT
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 260.5mcd
Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 530nm
Height (Max): 0.45mm
Categories: Optoelectronics
Status: Active
Dimension: 1.60mm L x 0.80mm W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C194TGKT
Standard LEDs - SMD LTST-C194TGKT
Standard LEDs - SMD Green 525nm 90mcd 20mA

Standard LEDs - SMD Green 525nm 90mcd 20mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1838-1-ND 020718-LTST-C194TGKT LTST-C194TGKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C194TGKT Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Green Green; Green
Peak Wavelength 530 nm (5300 Å) 525 nm (5250 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details