Lite-On USA International Inc. LED Indication - Discrete LTST-C194TBKT

Description
Blue 468nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 468nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1837-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1837-1-ND
LED Indication - Discrete 160-1837-1-ND
Blue 468nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 468nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1837-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1837-2-ND
LED Indication - Discrete 160-1837-2-ND
Blue 468nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 468nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1837-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1837-6-ND
LED Indication - Discrete 160-1837-6-ND
Blue 468nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 468nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - LTST-C194TBKT - 072691-LTST-C194TBKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C194TBKT
072691-LTST-C194TBKT
LED Indication - Discrete - LTST-C194TBKT 072691-LTST-C194TBKT
Manufacturer: Lite-On Inc. Win Source Part Number: 072691-LTST-C194TBKT Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.3V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 104mcd Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 468nm Wavelength - Peak: 468nm Height (Max): 0.45mm Categories: Optoelectronics Status: Active Dimension: 1.60mm L x 0.80mm W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 072691-LTST-C194TBKT
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 104mcd
Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 468nm
Wavelength - Peak: 468nm
Height (Max): 0.45mm
Categories: Optoelectronics
Status: Active
Dimension: 1.60mm L x 0.80mm W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C194TBKT
Standard LEDs - SMD LTST-C194TBKT
Standard LEDs - SMD Blue 470nm 28mcd 20mA

Standard LEDs - SMD Blue 470nm 28mcd 20mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1837-1-ND 072691-LTST-C194TBKT LTST-C194TBKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C194TBKT Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Blue Blue; Blue
Peak Wavelength 468 nm (4680 Å) 468 nm (4680 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED with lens - SML-S13UT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers