Lite-On Electronics, Inc. LED Indication - Discrete LTST-C194KSKT

Description
Yellow 592nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 592nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1836-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1836-1-ND
LED Indication - Discrete 160-1836-1-ND
Yellow 592nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 592nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1836-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1836-6-ND
LED Indication - Discrete 160-1836-6-ND
Yellow 592nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 592nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1836-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1836-2-ND
LED Indication - Discrete 160-1836-2-ND
Yellow 592nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 592nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C194KSKT
Standard LEDs - SMD LTST-C194KSKT
Standard LEDs - SMD Yellow 589nm 22mcd 20mA

Standard LEDs - SMD Yellow 589nm 22mcd 20mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1836-1-ND LTST-C194KSKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
3W Moonstone High Power LED - ASMT-MWE2-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers
Specs
LED Type Red; Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 36 degrees
View Details