Lite-On Electronics, Inc. LED Indication - Discrete LTST-C194KRKT

Description
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1835-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1835-2-ND
LED Indication - Discrete 160-1835-2-ND
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1835-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1835-6-ND
LED Indication - Discrete 160-1835-6-ND
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1835-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1835-1-ND
LED Indication - Discrete 160-1835-1-ND
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331820-LTST-C194KRKT - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331820-LTST-C194KRKT
Optoelectronics - LED Indication - Discrete 1331820-LTST-C194KRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1331820-LTST-C194KRK T Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Red Size / Dimension: 1.60mm L x 0.80mm W Standard Package: 5,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 95.6mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 0.45mm Case / Package: 0603 (1608 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.15mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: LTSTC194KRKT,Q125924 70,160-1835-1,160-18 35-2,160-1835-6 Base Product Number: LTST-C194 RoHS Status: ROHS3 Compliant

Manufacturer: Lite-On Inc.
Win Source Part Number: 1331820-LTST-C194KRKT
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Red
Size / Dimension: 1.60mm L x 0.80mm W
Standard Package: 5,000
Mounting: Surface Mount
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 95.6mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Height (Max): 0.45mm
Case / Package: 0603 (1608 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 1.15mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: LTSTC194KRKT,Q12592470,160-1835-1,160-1835-2,160-1835-6
Base Product Number: LTST-C194
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C194KRKT
Standard LEDs - SMD LTST-C194KRKT
Standard LEDs - SMD Red 631nm 14mcd 30mA

Standard LEDs - SMD Red 631nm 14mcd 30mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1835-2-ND 1331820-LTST-C194KRKT LTST-C194KRKT
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red Red; Red
Peak Wavelength 639 nm (6390 Å) 631 nm (6310 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
PICOLED™ Series - SML-P12M2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 576 nm (5760 Å)
View Details
2 suppliers