Lite-On Electronics, Inc. LED Indication - Discrete - LTST-C194KGKT LTST-C194KGKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880223-LTST-C194KGKT Features: LED Indication - Discrete Package: Reel - TR Family Name: LTST-C194 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-1834-2, LTSTC194KGKT, 160-1834-1, Q12222769, 160-1834-6
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880223-LTST-C194KGKT Features: LED Indication - Discrete Package: Reel - TR Family Name: LTST-C194 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-1834-2, LTSTC194KGKT, 160-1834-1, Q12222769, 160-1834-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C194KGKT
880223-LTST-C194KGKT
LED Indication - Discrete - LTST-C194KGKT 880223-LTST-C194KGKT
Manufacturer: Lite-On Inc. Win Source Part Number: 880223-LTST-C194KGKT Features: LED Indication - Discrete Package: Reel - TR Family Name: LTST-C194 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-1834-2, LTSTC194KGKT, 160-1834-1, Q12222769, 160-1834-6

Manufacturer: Lite-On Inc.
Win Source Part Number: 880223-LTST-C194KGKT
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: LTST-C194
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-1834-2, LTSTC194KGKT, 160-1834-1, Q12222769, 160-1834-6

Buy Now Datasheet
LED Indication - Discrete - 160-1834-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1834-1-ND
LED Indication - Discrete 160-1834-1-ND
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1834-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1834-2-ND
LED Indication - Discrete 160-1834-2-ND
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1834-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1834-6-ND
LED Indication - Discrete 160-1834-6-ND
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C194KGKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C194KGKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C194KGKT
20mA 65mcd 无色透明透镜 -30°C~+85°C 567.5nm~576.5nm Green-yellow 130° 75mW 2.1V 0603 Light Emitting Diodes (LED) ROHS

20mA 65mcd 无色透明透镜 -30°C~+85°C 567.5nm~576.5nm Green-yellow 130° 75mW 2.1V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C194KGKT
Standard LEDs - SMD LTST-C194KGKT
Standard LEDs - SMD Green 571nm 12mcd 30mA

Standard LEDs - SMD Green 571nm 12mcd 30mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 880223-LTST-C194KGKT 160-1834-1-ND LTST-C194KGKT LTST-C194KGKT
Product Name LED Indication - Discrete - LTST-C194KGKT LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Green Yellow; Green; Green-yellow
Peak Wavelength 574 nm (5740 Å) 568 to 576 nm (5675 to 5765 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Oval Tinted and Diffused Green LED with 40°x100° Viewing Angle - ALMD-LM38-24002 - Broadcom Inc.
Specs
LED Package: Oval AlInGaP/InGaN
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
3 suppliers
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 25 degrees
View Details