Lite-On Electronics, Inc. LED Indication - Discrete LTST-C194KFKT

Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1833-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1833-6-ND
LED Indication - Discrete 160-1833-6-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1833-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1833-2-ND
LED Indication - Discrete 160-1833-2-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1833-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1833-1-ND
LED Indication - Discrete 160-1833-1-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C194KFKT
810984-LTST-C194KFKT
LED Indication - Discrete - LTST-C194KFKT 810984-LTST-C194KFKT
Manufacturer: Lite-On Inc. Win Source Part Number: 810984-LTST-C194KFKT Packaging: Reel Mounting Style: SMD Color: Orange Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 162.5mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 611nm Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.15mm x 0.80mm Manufacturer Package: 0603 Height (Maximum): 0.45mm Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 2A (4 Weeks)

Manufacturer: Lite-On Inc.
Win Source Part Number: 810984-LTST-C194KFKT
Packaging: Reel
Mounting Style: SMD
Color: Orange
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 162.5mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 611nm
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.15mm x 0.80mm
Manufacturer Package: 0603
Height (Maximum): 0.45mm
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 2A (4 Weeks)

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C194KFKT
Standard LEDs - SMD LTST-C194KFKT
Standard LEDs - SMD Amber 605nm 28mcd 20mA

Standard LEDs - SMD Amber 605nm 28mcd 20mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1833-6-ND 810984-LTST-C194KFKT LTST-C194KFKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C194KFKT Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Orange Orange; Orange
Peak Wavelength 611 nm (6110 Å) 605 nm (6050 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details