Lite-On USA International Inc. LED Indication - Discrete LTST-C193KSKT-5A

Description
Yellow 591nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 591nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1831-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1831-1-ND
LED Indication - Discrete 160-1831-1-ND
Yellow 591nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 591nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1831-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1831-6-ND
LED Indication - Discrete 160-1831-6-ND
Yellow 591nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 591nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1831-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1831-2-ND
LED Indication - Discrete 160-1831-2-ND
Yellow 591nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 591nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C193KSKT-5A
109130-LTST-C193KSKT-5A
LED Indication - Discrete - LTST-C193KSKT-5A 109130-LTST-C193KSKT-5A
Manufacturer: Lite-On Inc. Win Source Part Number: 109130-LTST-C193KSKT -5A Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 26.05mcd Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 591nm Wavelength - Peak: 591nm Height (Max): 0.45mm Family Name: LTST-C193KSKT-5A Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): TLOV1034(T22,T); TLYV1034(T22,T); MSL-194Y; Introduction Date: April 08, 2007 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 109130-LTST-C193KSKT-5A
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 26.05mcd
Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm
Current - Test: 5mA
Wavelength - Dominant: 591nm
Wavelength - Peak: 591nm
Height (Max): 0.45mm
Family Name: LTST-C193KSKT-5A
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): TLOV1034(T22,T); TLYV1034(T22,T); MSL-194Y;
Introduction Date: April 08, 2007
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
LEDs - 6921054 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMD,0603,Yellow, 7.1mcd,130deg

LED,SMD,0603,Yellow,7.1mcd,130deg

Supplier's Site
LEDs - 6921054P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMD,0603,Yellow, 7.1mcd,130deg

LED,SMD,0603,Yellow,7.1mcd,130deg

Supplier's Site
LEDs - 1732637 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMD,0603,Yellow, 7.1mcd,130deg

LED,SMD,0603,Yellow,7.1mcd,130deg

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C193KSKT-5A
Standard LEDs - SMD LTST-C193KSKT-5A
Standard LEDs - SMD Yellow 589nm 22mcd 5mA

Standard LEDs - SMD Yellow 589nm 22mcd 5mA

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C193KSKT-5A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C193KSKT-5A
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C193KSKT-5A
5mA 26.05mcd 无色透明透镜 -55°C~+85°C 587nm~594.5nm Yellow 130° 75mW 2V 0603 Light Emitting Diodes (LED) ROHS

5mA 26.05mcd 无色透明透镜 -55°C~+85°C 587nm~594.5nm Yellow 130° 75mW 2V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1831-1-ND 109130-LTST-C193KSKT-5A 6921054 6921054P LTST-C193KSKT-5A LTST-C193KSKT-5A
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C193KSKT-5A LEDs LEDs Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 0603 (1608 Metric) 1.6 x 0.8mm
LED Type Yellow Yellow; Yellow Yellow; Clear Yellow; Yellow
Peak Wavelength 591 nm (5910 Å) 591 nm (5910 Å) 594 nm (5945 Å) 587 to 594 nm (5870 to 5945 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 26.05 milliCandela 45 milliCandela 26.05 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - XLM2MOK01W-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details