Lite-On USA International Inc. LED Indication - Discrete LTST-C193KRKT-5A

Description
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1830-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1830-6-ND
LED Indication - Discrete 160-1830-6-ND
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1830-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1830-2-ND
LED Indication - Discrete 160-1830-2-ND
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1830-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1830-1-ND
LED Indication - Discrete 160-1830-1-ND
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LEDs - 6921041 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMD,0603,Red,7.1 mcd,130deg

LED,SMD,0603,Red,7.1mcd,130deg

Supplier's Site
LEDs - 6921041P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMD,0603,Red,7.1 mcd,130deg

LED,SMD,0603,Red,7.1mcd,130deg

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C193KRKT-5A
020715-LTST-C193KRKT-5A
LED Indication - Discrete - LTST-C193KRKT-5A 020715-LTST-C193KRKT-5A
Manufacturer: Lite-On Inc. Win Source Part Number: 020715-LTST-C193KRKT -5A Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 26.05mcd Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 0.45mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 020715-LTST-C193KRKT-5A
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 26.05mcd
Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm
Current - Test: 5mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Height (Max): 0.45mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C193KRKT-5A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C193KRKT-5A
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C193KRKT-5A
5mA 26.05mcd 无色透明透镜 -30°C~+85°C 631nm Red 130° 50mW 2V 0603 Light Emitting Diodes (LED) ROHS

5mA 26.05mcd 无色透明透镜 -30°C~+85°C 631nm Red 130° 50mW 2V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Red 1.6 x 0.8 x 0.35 mm 130° 45 mcd 2 V Clear Surface Mount Chip LED - 456-LTST-C193KRKT-5A - Utmel Electronic Limited
Hong Kong, China
Red 1.6 x 0.8 x 0.35 mm 130° 45 mcd 2 V Clear Surface Mount Chip LED
456-LTST-C193KRKT-5A
Red 1.6 x 0.8 x 0.35 mm 130° 45 mcd 2 V Clear Surface Mount Chip LED 456-LTST-C193KRKT-5A
Red 1.6 x 0.8 x 0.35 mm 130° 45 mcd 2 V Clear Surface Mount Chip LED

Red 1.6 x 0.8 x 0.35 mm 130° 45 mcd 2 V Clear Surface Mount Chip LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C193KRKT-5A
Standard LEDs - SMD LTST-C193KRKT-5A
Standard LEDs - SMD Red 631nm 14mcd 5mA

Standard LEDs - SMD Red 631nm 14mcd 5mA

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1830-6-ND 6921041 6921041P 020715-LTST-C193KRKT-5A LTST-C193KRKT-5A 456-LTST-C193KRKT-5A LTST-C193KRKT-5A
Product Name LED Indication - Discrete LEDs LEDs LED Indication - Discrete - LTST-C193KRKT-5A Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Red 1.6 x 0.8 x 0.35 mm 130° 45 mcd 2 V Clear Surface Mount Chip LED Standard LEDs - SMD
LED Package: 0603 (1608 Metric) 1.6 x 0.8mm
LED Type Red Red; Clear Red; Red Red; Red Red
Peak Wavelength 639 nm (6390 Å) 631 nm (6310 Å) 631 nm (6310 Å) 631 nm (6310 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 26.05 milliCandela 45 milliCandela 26.05 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - APA2106MGC-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
2 suppliers