Lite-On Electronics, Inc. LED Indication - Discrete LTST-C192TBKT

Description
Blue 470nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1648-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1648-2-ND
LED Indication - Discrete 160-1648-2-ND
Blue 470nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1648-2-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 1497-1286-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details