Lite-On Electronics, Inc. Optics - LEDs - Light Pipes - LTST-C192KSKT LTST-C192KSKT

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971894-LTST-C192KSKT Packaging: Tape and Reel Color: Yellow Length: 1.6 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2.4 V Luminous Intensity: 180 mcd Power Dissipation: 75 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 130 ° Power Rating: 75 mW Number of Pins: 2 Wavelength: 588 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Test Current: 20 mA Dominant Wavelength: 587 nm Illumination Color: Yellow
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971894-LTST-C192KSKT Packaging: Tape and Reel Color: Yellow Length: 1.6 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2.4 V Luminous Intensity: 180 mcd Power Dissipation: 75 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 130 ° Power Rating: 75 mW Number of Pins: 2 Wavelength: 588 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Test Current: 20 mA Dominant Wavelength: 587 nm Illumination Color: Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LTST-C192KSKT - 971894-LTST-C192KSKT - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LTST-C192KSKT
971894-LTST-C192KSKT
Optics - LEDs - Light Pipes - LTST-C192KSKT 971894-LTST-C192KSKT
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971894-LTST-C192KSKT Packaging: Tape and Reel Color: Yellow Length: 1.6 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2.4 V Luminous Intensity: 180 mcd Power Dissipation: 75 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 130 ° Power Rating: 75 mW Number of Pins: 2 Wavelength: 588 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Test Current: 20 mA Dominant Wavelength: 587 nm Illumination Color: Yellow

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971894-LTST-C192KSKT
Packaging: Tape and Reel
Color: Yellow
Length: 1.6 mm
Mounting: SMD (SMT)
Number of Elements: 1
Forward Voltage: 2.4 V
Luminous Intensity: 180 mcd
Power Dissipation: 75 mW
Forward Current: 20 mA
Reverse Voltage: 5 V
Viewing Angle: 130 °
Power Rating: 75 mW
Number of Pins: 2
Wavelength: 588 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0603
Lens Style: Colorless, Diffused
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Test Current: 20 mA
Dominant Wavelength: 587 nm
Illumination Color: Yellow

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 971894-LTST-C192KSKT
Product Name Optics - LEDs - Light Pipes - LTST-C192KSKT
LED Type Yellow; Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 130 degrees
Luminous Intensity 180 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
High brightness chip LED with reflector - SML-Z14MT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details