Lite-On Electronics, Inc. Optics - LEDs - Light Pipes - LTST-C192KGKT LTST-C192KGKT

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973574-LTST-C192KGKT Packaging: Tape and Reel Color: Green Length: 1.6 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2 V Luminous Intensity: 35 mcd Power Dissipation: 75 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 130 ° Power Rating: 75 mW Number of Pins: 2 Wavelength: 574 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Test Current: 20 mA Dominant Wavelength: 571 nm Illumination Color: Green
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973574-LTST-C192KGKT Packaging: Tape and Reel Color: Green Length: 1.6 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2 V Luminous Intensity: 35 mcd Power Dissipation: 75 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 130 ° Power Rating: 75 mW Number of Pins: 2 Wavelength: 574 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Test Current: 20 mA Dominant Wavelength: 571 nm Illumination Color: Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LTST-C192KGKT - 973574-LTST-C192KGKT - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LTST-C192KGKT
973574-LTST-C192KGKT
Optics - LEDs - Light Pipes - LTST-C192KGKT 973574-LTST-C192KGKT
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973574-LTST-C192KGKT Packaging: Tape and Reel Color: Green Length: 1.6 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2 V Luminous Intensity: 35 mcd Power Dissipation: 75 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 130 ° Power Rating: 75 mW Number of Pins: 2 Wavelength: 574 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Test Current: 20 mA Dominant Wavelength: 571 nm Illumination Color: Green

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973574-LTST-C192KGKT
Packaging: Tape and Reel
Color: Green
Length: 1.6 mm
Mounting: SMD (SMT)
Number of Elements: 1
Forward Voltage: 2 V
Luminous Intensity: 35 mcd
Power Dissipation: 75 mW
Forward Current: 20 mA
Reverse Voltage: 5 V
Viewing Angle: 130 °
Power Rating: 75 mW
Number of Pins: 2
Wavelength: 574 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0603
Lens Style: Colorless, Diffused
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Test Current: 20 mA
Dominant Wavelength: 571 nm
Illumination Color: Green

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 973574-LTST-C192KGKT
Product Name Optics - LEDs - Light Pipes - LTST-C192KGKT
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 130 degrees
Luminous Intensity 35 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED White Lighting - 516-2470-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details