Lite-On Electronics, Inc. LED Indication - Discrete LTST-C191YKT

Description
Yellow 588nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1449-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1449-2-ND
LED Indication - Discrete 160-1449-2-ND
Yellow 588nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C191YKT
924582-LTST-C191YKT
LED Indication - Discrete - LTST-C191YKT 924582-LTST-C191YKT
Manufacturer: Lite-On Inc. Win Source Part Number: 924582-LTST-C191YKT Features: Yellow 588nm LED Indication - Discrete 2.1V 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000 Other Part Number: LTSTC191YKT, 160-1449-2, 160-1449-1

Manufacturer: Lite-On Inc.
Win Source Part Number: 924582-LTST-C191YKT
Features: Yellow 588nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 2A (4 Weeks)
HTSUS: 8541.40.2000
Other Part Number: LTSTC191YKT, 160-1449-2, 160-1449-1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1449-2-ND 924582-LTST-C191YKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C191YKT
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details
EXCELED™ series chip LED - SML-E12U8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers