Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Manufacturer: Lite-On Inc.
Win Source Part Number: 020712-LTST-C191TGKT
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 260.5mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 530nm
Height (Max): 0.65mm
Family Name: LTST-C191TGKT
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): TLPGV1034; TLFGH1034(T22,T); 597-5312-407; TLGV1034(T22PSE,J);
Introduction Date: June 04, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Standard LEDs - SMD Green Clear 525nm
20mA 260.5mcd 无色透明透镜 -20°C~+80°C 520nm~535nm Emerald 130° 76mW 3.2V 0603 Light Emitting Diodes (LED) ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 6921029P | 1689745 | 160-1888-1-ND | 020712-LTST-C191TGKT | LTST-C191TGKT | LTST-C191TGKT |
| Product Name | LEDs | LEDs | LED Indication - Discrete | LED Indication - Discrete - LTST-C191TGKT | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| Forward Voltage | 3.6 volts | 3.2 volts | 3.2 volts | 3.2 volts | ||
| LED Package: | 1.6 x 0.8mm | 0603 (1608 Metric) | ||||
| LED Type | Green; Clear | Green | Green; Green | Emerald | ||
| Peak Wavelength | 530 nm (5300 Å) | 530 nm (5300 Å) | 525 nm (5250 Å) | 520 to 535 nm (5200 to 5350 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees |