Lite-On USA International Inc. LED Indication - Discrete LTST-C191TBKT

Description
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1647-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1647-6-ND
LED Indication - Discrete 160-1647-6-ND
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1647-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1647-2-ND
LED Indication - Discrete 160-1647-2-ND
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1647-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1647-1-ND
LED Indication - Discrete 160-1647-1-ND
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C191TBKT
020711-LTST-C191TBKT
LED Indication - Discrete - LTST-C191TBKT 020711-LTST-C191TBKT
Manufacturer: Lite-On Inc. Win Source Part Number: 020711-LTST-C191TBKT Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.3V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 104mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 0.65mm Family Name: LTST-C191TBKT Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): KP-1608PBC-A; Introduction Date: July 11, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 020711-LTST-C191TBKT
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 104mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 0.65mm
Family Name: LTST-C191TBKT
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): KP-1608PBC-A;
Introduction Date: July 11, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
LEDs - 6921026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C191TBKT LED

Lite-On LTST-C191TBKT LED

Supplier's Site
LEDs - 6921026P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C191TBKT LED

Lite-On LTST-C191TBKT LED

Supplier's Site
LEDs - 1689744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C191TBKT LED

Lite-On LTST-C191TBKT LED

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C191TBKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C191TBKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C191TBKT
20mA 104mcd 无色透明透镜 -20°C~+80°C 465nm~475nm Blue 130° 75mW 3.3V 0603 Light Emitting Diodes (LED) ROHS

20mA 104mcd 无色透明透镜 -20°C~+80°C 465nm~475nm Blue 130° 75mW 3.3V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C191TBKT
Standard LEDs - SMD LTST-C191TBKT
Standard LEDs - SMD Blue Clear 470nm

Standard LEDs - SMD Blue Clear 470nm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1647-6-ND 020711-LTST-C191TBKT 6921026 6921026P LTST-C191TBKT LTST-C191TBKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C191TBKT LEDs LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 0603 (1608 Metric) 1.6 x 0.8mm
LED Type Blue Blue; Blue Blue; Clear Blue; Blue
Peak Wavelength 468 nm (4680 Å) 470 nm (4700 Å) 475 nm (4750 Å) 465 to 475 nm (4650 to 4750 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 104 milliCandela 180 milliCandela 104 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-4377-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
2 suppliers