Manufacturer: Lite-On Inc.
Win Source Part Number: 072690-LTST-C191TBKT
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 2.8V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 15mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 5mA
Wavelength - Dominant: 473nm
Wavelength - Peak: 468nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Blue 473nm LED Indication - Discrete 2.8V 0603 (1608 Metric)
Blue 473nm LED Indication - Discrete 2.8V 0603 (1608 Metric)
Blue 473nm LED Indication - Discrete 2.8V 0603 (1608 Metric)
5mA 15mcd 无色透明透镜 470nm~475nm -20°C~+80°C Blue 130° 120mW 2.8V 0603 Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD SMD LED Thin Blue 470nm 30mcd
| Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 072690-LTST-C191TBKT-5A | 160-2212-6-ND | LTST-C191TBKT-5A | LTST-C191TBKT-5A |
| Product Name | LED Indication - Discrete - LTST-C191TBKT-5A | LED Indication - Discrete | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD |
| LED Type | Blue; Blue | Blue | Blue; Blue | |
| Peak Wavelength | 473 nm (4730 Å) | 468 nm (4680 Å) | 470 to 475 nm (4700 to 4750 Å) | |
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | |
| Forward Voltage | 2.8 volts | 2.8 volts | 2.8 volts | |
| Lens Type | Flat Lens | Flat Lens |