Lite-On USA International Inc. LED Indication - Discrete LTST-C191KSKT

Description
Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1448-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1448-6-ND
LED Indication - Discrete 160-1448-6-ND
Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1448-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1448-2-ND
LED Indication - Discrete 160-1448-2-ND
Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1448-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1448-1-ND
LED Indication - Discrete 160-1448-1-ND
Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LEDs - 6921017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C191KSKT LED

Lite-On LTST-C191KSKT LED

Supplier's Site
LEDs - 6921017P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C191KSKT LED

Lite-On LTST-C191KSKT LED

Supplier's Site
LEDs - 1689743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C191KSKT LED

Lite-On LTST-C191KSKT LED

Supplier's Site
LED Indication - Discrete - LTST-C191KSKT - 98370-LTST-C191KSKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C191KSKT
98370-LTST-C191KSKT
LED Indication - Discrete - LTST-C191KSKT 98370-LTST-C191KSKT
Manufacturer: Lite-On Inc. Win Source Part Number: 98370-LTST-C191KSKT Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 104mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 591nm Wavelength - Peak: 588nm Height (Max): 0.55mm Categories: Optoelectronics Status: Active Dimension: 1.60mm L x 0.80mm W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 98370-LTST-C191KSKT
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 104mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 591nm
Wavelength - Peak: 588nm
Height (Max): 0.55mm
Categories: Optoelectronics
Status: Active
Dimension: 1.60mm L x 0.80mm W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C191KSKT
Standard LEDs - SMD LTST-C191KSKT
Standard LEDs - SMD Yellow Clear 587nm

Standard LEDs - SMD Yellow Clear 587nm

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C191KSKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C191KSKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C191KSKT
20mA 104mcd 无色透明透镜 -55°C~+85°C 584.5nm~597nm Yellow 130° 75mW 2.1V 0603 Light Emitting Diodes (LED) ROHS

20mA 104mcd 无色透明透镜 -55°C~+85°C 584.5nm~597nm Yellow 130° 75mW 2.1V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1448-6-ND 6921017 6921017P 98370-LTST-C191KSKT LTST-C191KSKT LTST-C191KSKT
Product Name LED Indication - Discrete LEDs LEDs LED Indication - Discrete - LTST-C191KSKT Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 0603 (1608 Metric) 1.6 x 0.8mm
LED Type Yellow Yellow; Clear Yellow; Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 597 nm (5970 Å) 591 nm (5910 Å) 584 to 597 nm (5845 to 5970 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 104 milliCandela 180 milliCandela 104 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
3W High Power LED - ASMT-AG31-NTU00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 450 to 635 nm (4500 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
2 suppliers