Lite-On USA International Inc. LED Indication - Discrete LTST-C191KRKT

Description
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1447-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1447-1-ND
LED Indication - Discrete 160-1447-1-ND
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1447-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1447-2-ND
LED Indication - Discrete 160-1447-2-ND
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1447-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1447-6-ND
LED Indication - Discrete 160-1447-6-ND
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C191KRKT
110567-LTST-C191KRKT
LED Indication - Discrete - LTST-C191KRKT 110567-LTST-C191KRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 110567-LTST-C191KRKT Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 54mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 0.65mm Family Name: LTST-C191KRKT Categories: Optoelectronics Status: Active Dimension: 1.60mm L x 0.80mm W Alternative Parts (Cross-Reference): MSL-194UR; MSL-194TUOL; Introduction Date: March 19, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, LED Lighting, Industrial

Manufacturer: Lite-On Inc.
Win Source Part Number: 110567-LTST-C191KRKT
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 54mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Height (Max): 0.65mm
Family Name: LTST-C191KRKT
Categories: Optoelectronics
Status: Active
Dimension: 1.60mm L x 0.80mm W
Alternative Parts (Cross-Reference): MSL-194UR; MSL-194TUOL;
Introduction Date: March 19, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, LED Lighting, Industrial

Buy Now Datasheet
LEDs - 1278415P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C191KRKT LED

Lite-On LTST-C191KRKT LED

Supplier's Site
LEDs - 1278415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C191KRKT LED

Lite-On LTST-C191KRKT LED

Supplier's Site
LEDs - 1689462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C191KRKT LED

Lite-On LTST-C191KRKT LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C191KRKT
Standard LEDs - SMD LTST-C191KRKT
Standard LEDs - SMD Red Clear 631nm

Standard LEDs - SMD Red Clear 631nm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1447-1-ND 110567-LTST-C191KRKT 1278415P 1278415 LTST-C191KRKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C191KRKT LEDs LEDs Standard LEDs - SMD
LED Package: 0603 (1608 Metric) 1.6 x 0.8 x 0.55mm
LED Type Red Red; Red Red; Clear
Peak Wavelength 639 nm (6390 Å) 631 nm (6310 Å) 631 nm (6310 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 54 milliCandela 180 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details
PICOLED™ Series - SMLP13BC8T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers