Lite-On USA International Inc. LED Indication - Discrete LTST-C191KGKT

Description
Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1446-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1446-1-ND
LED Indication - Discrete 160-1446-1-ND
Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1446-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1446-6-ND
LED Indication - Discrete 160-1446-6-ND
Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1446-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1446-2-ND
LED Indication - Discrete 160-1446-2-ND
Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LEDs - 6921010 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMD,0603,Green,3 5mcd,130deg

LED,SMD,0603,Green,35mcd,130deg

Supplier's Site
LEDs - 6921010P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMD,0603,Green,3 5mcd,130deg

LED,SMD,0603,Green,35mcd,130deg

Supplier's Site
LEDs - 1689742 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMD,0603,Green,3 5mcd,130deg

LED,SMD,0603,Green,35mcd,130deg

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C191KGKT
1064408-LTST-C191KGKT
LED Indication - Discrete - LTST-C191KGKT 1064408-LTST-C191KGKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1064408-LTST-C191KGK T Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 35mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 571nm Wavelength - Peak: 574nm Height (Max): 0.55mm Family Name: LTST-C191KGKT Categories: Optoelectronics Status: Active Dimension: 1.60mm L x 0.80mm W Alternative Parts (Cross-Reference): 17-21/GHC-XS1T2M/3T; AA3022SGS-4.5SF; KA-3022SGC-4.5SF; Introduction Date: January 00, 1900 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064408-LTST-C191KGKT
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 35mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 571nm
Wavelength - Peak: 574nm
Height (Max): 0.55mm
Family Name: LTST-C191KGKT
Categories: Optoelectronics
Status: Active
Dimension: 1.60mm L x 0.80mm W
Alternative Parts (Cross-Reference): 17-21/GHC-XS1T2M/3T; AA3022SGS-4.5SF; KA-3022SGC-4.5SF;
Introduction Date: January 00, 1900
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C191KGKT
Standard LEDs - SMD LTST-C191KGKT
Standard LEDs - SMD Green Clear 571nm

Standard LEDs - SMD Green Clear 571nm

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C191KGKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C191KGKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C191KGKT
20mA 35mcd 无色透明透镜 -55°C~+85°C 567.5nm~576.5nm Green-yellow 130° 75mW 2V 0603 Light Emitting Diodes (LED) ROHS

20mA 35mcd 无色透明透镜 -55°C~+85°C 567.5nm~576.5nm Green-yellow 130° 75mW 2V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1446-1-ND 6921010 6921010P 1064408-LTST-C191KGKT LTST-C191KGKT LTST-C191KGKT
Product Name LED Indication - Discrete LEDs LEDs LED Indication - Discrete - LTST-C191KGKT Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 0603 (1608 Metric) 1.6 x 0.8mm
LED Type Green Green; Clear Green; Green Yellow; Green; Green-yellow
Peak Wavelength 574 nm (5740 Å) 571 nm (5710 Å) 571 nm (5710 Å) 568 to 576 nm (5675 to 5765 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 35 milliCandela 35 milliCandela 35 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
LED White Lighting - 516-4354-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers