Manufacturer: Lite-On Inc.
Win Source Part Number: 129249-LTST-C190TBKT
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 104mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 0.90mm
Family Name: LTST-C190TBKT
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): LBQ99A; L-C191TBCT; L-C192TBCT;
Introduction Date: July 11, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Wireless, Test & Measurement, Communications & Networking, Automation & Process Control, Medical
Quantity per package: 4k pcs
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
20mA 104mcd 无色透明透镜 -20°C~+80°C 465nm~475nm Blue 130° 76mW 3.3V 0603 Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD Blue Clear 470nm
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 129249-LTST-C190TBKT | 6920994 | 6920994P | 160-1646-1-ND | LTST-C190TBKT | LTST-C190TBKT |
| Product Name | LED Indication - Discrete - LTST-C190TBKT | LEDs | LEDs | LED Indication - Discrete | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD |
| LED Type | Blue; Blue | Blue; Clear | Blue | Blue; Blue | ||
| Peak Wavelength | 470 nm (4700 Å) | 475 nm (4750 Å) | 468 nm (4680 Å) | 465 to 475 nm (4650 to 4750 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Forward Voltage | 3.3 volts | 3.8 volts | 3.3 volts | 3.3 volts | ||
| Lens Type | Flat Lens | Flat Lens |