Amber 595nm LED Indication - Discrete 2V 0603 (1608 Metric)
Amber 595nm LED Indication - Discrete 2V 0603 (1608 Metric)
Amber 595nm LED Indication - Discrete 2V 0603 (1608 Metric)
Manufacturer: Lite-On Inc.
Win Source Part Number: 1064406-LTST-C190KYK
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 99mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 595nm
Wavelength - Peak: 595nm
Height (Max): 0.80mm
Family Name: LTST-C190KYKT
Categories: Optoelectronics
Status: Active
Dimension: 1.60mm L x 0.80mm W
Alternative Parts (Cross-Reference): L-C150ECT; SML-LX1206YC; SM1206UOC;
Introduction Date: January 20, 2000
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Industrial
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-1438-2-ND | 1064406-LTST-C190KYKT |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - LTST-C190KYKT |
| LED Package: | 0603 (1608 Metric) | |
| LED Type | Amber | Amber |
| Peak Wavelength | 595 nm (5950 Å) | 595 nm (5950 Å) |
| Viewing Angle | 130 degrees | 130 degrees |