Lite-On USA International Inc. LED Indication - Discrete LTST-C190KRKT

Description
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1436-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1436-1-ND
LED Indication - Discrete 160-1436-1-ND
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1436-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1436-2-ND
LED Indication - Discrete 160-1436-2-ND
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1436-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1436-6-ND
LED Indication - Discrete 160-1436-6-ND
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LEDs - 6920981 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMD,0603,Red,54m cd,130deg

LED,SMD,0603,Red,54mcd,130deg

Supplier's Site
LEDs - 6920981P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMD,0603,Red,54m cd,130deg

LED,SMD,0603,Red,54mcd,130deg

Supplier's Site
LED Indication - Discrete - LTST-C190KRKT - 020709-LTST-C190KRKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C190KRKT
020709-LTST-C190KRKT
LED Indication - Discrete - LTST-C190KRKT 020709-LTST-C190KRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 020709-LTST-C190KRKT Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 99mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 0.80mm Family Name: LTST-C190KRKT Categories: Optoelectronics Status: Active Dimension: 1.60mm L x 0.80mm W Alternative Parts (Cross-Reference): SML-E12U8WT86R; KA-3022SRS-4.5SF; KA-3022SRC-4.5SF; Introduction Date: January 20, 2000 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Test & Measurement, Wireless, Automation & Process Control, Medical, Portable Devices Quantity per package: 4k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 020709-LTST-C190KRKT
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 99mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Height (Max): 0.80mm
Family Name: LTST-C190KRKT
Categories: Optoelectronics
Status: Active
Dimension: 1.60mm L x 0.80mm W
Alternative Parts (Cross-Reference): SML-E12U8WT86R; KA-3022SRS-4.5SF; KA-3022SRC-4.5SF;
Introduction Date: January 20, 2000
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Test & Measurement, Wireless, Automation & Process Control, Medical, Portable Devices
Quantity per package: 4k pcs

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C190KRKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C190KRKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C190KRKT
20mA 99mcd 无色透明透镜 -30°C~+85°C 631nm Red 130° 62.5mW 2V 0603 Light Emitting Diodes (LED) ROHS

20mA 99mcd 无色透明透镜 -30°C~+85°C 631nm Red 130° 62.5mW 2V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C190KRKT
Standard LEDs - SMD LTST-C190KRKT
Standard LEDs - SMD Red Clear 631nm

Standard LEDs - SMD Red Clear 631nm

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1436-1-ND 6920981 6920981P 020709-LTST-C190KRKT LTST-C190KRKT LTST-C190KRKT
Product Name LED Indication - Discrete LEDs LEDs LED Indication - Discrete - LTST-C190KRKT Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 0603 (1608 Metric) 1.6 x 0.8mm
LED Type Red Red; Clear Red; Red Red; Red
Peak Wavelength 639 nm (6390 Å) 631 nm (6310 Å) 631 nm (6310 Å) 631 nm (6310 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 99 milliCandela 54 milliCandela 99 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
DURIS® low and mid power LEDs - GW JDSMS1.CC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-ALMD-CE3F-XZQ02TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
View Details