Lite-On USA International Inc. LED Indication - Discrete - LTST-C190KGKT LTST-C190KGKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 020708-LTST-C190KGKT Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 35mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 571nm Wavelength - Peak: 574nm Height (Max): 0.80mm Family Name: LTST-C190KGKT Categories: Optoelectronics Status: Active Dimension: 1.60mm L x 0.80mm W Alternative Parts (Cross-Reference): SML-E12M8WT86N; SML-E12P8WT86K; KA-3022SGC-4.5SF; Introduction Date: July 18, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 020708-LTST-C190KGKT Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 35mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 571nm Wavelength - Peak: 574nm Height (Max): 0.80mm Family Name: LTST-C190KGKT Categories: Optoelectronics Status: Active Dimension: 1.60mm L x 0.80mm W Alternative Parts (Cross-Reference): SML-E12M8WT86N; SML-E12P8WT86K; KA-3022SGC-4.5SF; Introduction Date: July 18, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C190KGKT
020708-LTST-C190KGKT
LED Indication - Discrete - LTST-C190KGKT 020708-LTST-C190KGKT
Manufacturer: Lite-On Inc. Win Source Part Number: 020708-LTST-C190KGKT Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 35mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 571nm Wavelength - Peak: 574nm Height (Max): 0.80mm Family Name: LTST-C190KGKT Categories: Optoelectronics Status: Active Dimension: 1.60mm L x 0.80mm W Alternative Parts (Cross-Reference): SML-E12M8WT86N; SML-E12P8WT86K; KA-3022SGC-4.5SF; Introduction Date: July 18, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics Quantity per package: 4k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 020708-LTST-C190KGKT
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 35mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 571nm
Wavelength - Peak: 574nm
Height (Max): 0.80mm
Family Name: LTST-C190KGKT
Categories: Optoelectronics
Status: Active
Dimension: 1.60mm L x 0.80mm W
Alternative Parts (Cross-Reference): SML-E12M8WT86N; SML-E12P8WT86K; KA-3022SGC-4.5SF;
Introduction Date: July 18, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics
Quantity per package: 4k pcs

Buy Now Datasheet
LEDs - 6920988 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMD,0603,Green,3 5mcd,130deg

LED,SMD,0603,Green,35mcd,130deg

Supplier's Site
LEDs - 6920988P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMD,0603,Green,3 5mcd,130deg

LED,SMD,0603,Green,35mcd,130deg

Supplier's Site
LED Indication - Discrete - 160-1435-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1435-2-ND
LED Indication - Discrete 160-1435-2-ND
Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1435-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1435-6-ND
LED Indication - Discrete 160-1435-6-ND
Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1435-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1435-1-ND
LED Indication - Discrete 160-1435-1-ND
Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C190KGKT
Standard LEDs - SMD LTST-C190KGKT
Standard LEDs - SMD Green Clear 571nm

Standard LEDs - SMD Green Clear 571nm

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C190KGKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C190KGKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C190KGKT
20mA 35mcd 无色透明透镜 -30°C~+85°C 567.5nm~576.5nm Green-yellow 130° 75mW 2V 0603 Light Emitting Diodes (LED) ROHS

20mA 35mcd 无色透明透镜 -30°C~+85°C 567.5nm~576.5nm Green-yellow 130° 75mW 2V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 020708-LTST-C190KGKT 6920988 6920988P 160-1435-2-ND LTST-C190KGKT LTST-C190KGKT
Product Name LED Indication - Discrete - LTST-C190KGKT LEDs LEDs LED Indication - Discrete Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Green; Green Green; Clear Green Yellow; Green; Green-yellow
Peak Wavelength 571 nm (5710 Å) 571 nm (5710 Å) 574 nm (5740 Å) 568 to 576 nm (5675 to 5765 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Forward Voltage 2 volts 2.4 volts 2.15 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Type Red; Yellow; Green; Multi-Colored; Green, Red, Yellow
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details
Narrow Angle TO-46 850 nm Emitter, High-Temperature - OD-850FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details